EN
  • EN
  • DE

BYW51F-200

Part No BYW51F-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH EFFICIENCY FAST RECOVERY RECTIFIER DIODES / Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) ISOWATT220AB Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 238469-BYW51F-200
Popularity Medium
Supply and Demand Status Limited
Family Name BYW51F-200
Introduction Date April 11, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYW51F-200 CAD Model

Description

STMicroelectronics BYW51F-200 Fast Recovery Diode

The BYW51F-200 is a high-performance fast recovery diode manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is designed to meet the needs of a wide variety of applications that require efficient and reliable high-speed switching. The BYW51F-200 is particularly well-suited for use in power supplies, converters, and other energy management systems where rapid switching and power handling are crucial.

Key Features

  • Voltage Rating: The BYW51F-200 is capable of withstanding repetitive reverse voltages up to 200V, making it suitable for a broad range of applications in both commercial and industrial environments.
  • Current Handling: This diode can handle an average forward current of 30A, with a non-repetitive peak forward surge current of 200A, ensuring it can cope with high current spikes typically found in power circuits.
  • Fast Recovery Time: With a recovery time of less than 200ns, the BYW51F-200 ensures minimal energy loss and increased efficiency in fast switching applications.
  • High Thermal Resistance: The device features a junction to case thermal resistance of 1.25 °C/W, which enables it to maintain performance even under high temperature operating conditions.
  • Package: It is available in a robust and reliable through-hole ISOWATT220AC package, which allows for easy mounting on a wide variety of PCBs and ensures good heat dissipation.

Applications

The BYW51F-200 is versatile and can be used in a range of electronic circuits. It's particularly effective in:

  • Switching power supplies
  • Motor controls
  • Inverters
  • Freewheeling diodes
  • Snubber circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BYW51F-200 is no exception. This fast recovery diode is manufactured to the highest standards, ensuring reliability and performance in even the most demanding conditions. It is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental sustainability.

With its robust design, superior electrical characteristics, and versatility, the BYW51F-200 from STMicroelectronics stands out as an excellent choice for designers looking for a fast recovery diode that does not compromise on performance or reliability.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess