EN
  • EN
  • DE

APT2X60D120J

Part No APT2X60D120J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 53A ISOTOP / Diode Array 2 Independent Standard 1200 V 53A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 53A
Voltage - Forward (Vf) (Max) @ If 2.5 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 400 ns
Current - Reverse Leakage @ Vr 250 µA @ 1200 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1325749-APT2X60D120J
Ultra Librarian 3D Model Ultra Librarian APT2X60D120J CAD Model

Description

Product Overview: APT2X60D120J from Microchip Technology

The APT2X60D120J is a high-performance power device manufactured by Microchip Technology, renowned for its efficiency and reliability in various applications. This silicon carbide (SiC) power MOSFET is designed to cater to the demanding needs of modern power systems, offering superior switching performance and thermal conductivity compared to traditional silicon-based MOSFETs.

Key Features

  • High Voltage Capability: The APT2X60D120J is rated for a drain-to-source voltage (V<sub>DS) of 1200V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 60 mOhms, this device ensures minimal power loss and improved efficiency in power conversion systems.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge (Q<sub>rr) provides rapid switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • High Temperature Operation: The APT2X60D120J is capable of operating at junction temperatures up to 175°C, allowing for stable performance even under extreme conditions.
  • Robust Package: Enclosed in a TO-247 package, the device ensures reliable mechanical strength and excellent thermal dissipation characteristics.

Applications

The versatility of the APT2X60D120J allows it to be used in a wide array of applications, including but not limited to:

  • Power supply units (PSUs)
  • Electric vehicle (EV) charging stations
  • Photovoltaic (solar) inverters
  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • High-frequency power converters

Performance and Quality

Microchip Technology's commitment to quality is evident in the APT2X60D120J, as it is engineered to meet stringent performance standards. The device's SiC technology not only enhances efficiency but also ensures longevity and reliability, making it a preferred choice for engineers and designers looking to optimize their power systems.

With its combination of high voltage capability, low on-resistance, fast switching speed, and robust package, the APT2X60D120J stands out as an exceptional component for power management solutions that require high efficiency and thermal performance.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess