EN
  • EN
  • DE

BYT12PI-1000

Part No BYT12PI-1000
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 12A TO220AC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 155ns
Current - Reverse Leakage @ Vr 50μA @ 1000V
Mounting Through Hole
Case / Package TO220AC Isolated
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1025595-BYT12PI-1000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYT12PI-1000 CAD Model

Description

Product Overview: BYT12PI-1000

The BYT12PI-1000 is a high-performance rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and innovative solutions. This diode is part of STMicroelectronics' extensive range of diodes, which are designed to offer efficiency and reliability for a wide range of applications.

Key Features

  • Voltage Rating: The BYT12PI-1000 boasts a repetitive peak reverse voltage (VRRM) of 1000V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of 12A, this diode can handle significant current, ensuring robust performance in power conversion processes.
  • High Surge Capability: It is capable of withstanding high surge currents, which is crucial for applications that may experience sudden surges, such as power supplies and converters.
  • Fast Switching Speed: The fast recovery time minimizes power loss and improves efficiency, which is particularly important in high-frequency circuits.
  • Thermal Performance: The device is encapsulated in a highly efficient package that ensures excellent thermal conductivity and heat dissipation.

Applications

The BYT12PI-1000 is suitable for a variety of applications that require efficient and reliable rectification. Common applications include:

  • Switch-mode power supplies (SMPS)
  • Adapters and battery chargers
  • Lighting applications
  • Power management systems
  • Motor control circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BYT12PI-1000 is no exception, as it is manufactured using state-of-the-art processes and rigorously tested to ensure it meets the stringent requirements of industrial and commercial applications.

Environmental Considerations

In line with STMicroelectronics' dedication to environmental stewardship, the BYT12PI-1000 is designed with eco-friendly materials and complies with international environmental regulations, reducing its ecological footprint.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess