STMicroelectronics BU920T Product Overview
The BU920T from STMicroelectronics is a high-performance, integrated circuit designed to meet the rigorous demands of modern electronic applications. This product is part of STMicroelectronics' extensive portfolio of semiconductor solutions, known for their reliability, efficiency, and cutting-edge technology.
Key Features
- High Integration: The BU920T integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
- Robust Performance: Engineered to deliver consistent performance, the BU920T can withstand challenging operating conditions, making it suitable for a wide range of industrial and consumer applications.
- Energy Efficiency: With a design focused on minimizing power consumption, the BU920T is ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
- Advanced Process Technology: Manufactured using STMicroelectronics' cutting-edge process technology, the BU920T offers superior electrical characteristics and reliability.
Applications
The versatility of the BU920T allows it to be used in various applications, including:
- Automotive systems
- Industrial automation
- Consumer electronics
- Power management solutions
Technical Specifications
The BU920T boasts a comprehensive set of technical specifications designed to fulfill the needs of complex electronic systems:
- Operating Voltage Range: 2.5V to 5.5V
- Operating Temperature Range: -40°C to 125°C
- Output Current Capacity: 200mA
- Package Type: SOIC-8
- Compliance with Industry Standards: RoHS, ISO 9001
For detailed technical documentation, application notes, and support resources, customers can visit the STMicroelectronics website or contact their local sales representative.
Quality and Reliability
STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The BU920T is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by customers worldwide.