EN
  • EN
  • DE

BUV98AV

Part No BUV98AV
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR POWER MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 30A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 5V @ 5A, 24A
DC Current Gain (hFE) (Minimum) @ Ic, Vce 9 @ 24A, 5V
Power - Max 150W
Operating Temperature Range 150°C (TJ)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
RoHS State Request Verification
Win Source Part Number 1156375-BUV98AV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUV98AV
Introduction Date September 26, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUV98AV CAD Model

Description

Product Overview: BUV98AV by STMicroelectronics

The BUV98AV is a high-performance NPN power transistor developed by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This transistor is specifically designed to cater to demanding applications requiring high power and efficiency.

Key Features

  • Voltage and Current Ratings: The BUV98AV boasts a collector-emitter voltage (Vceo) of 450V and a collector current (Ic) of 30A, making it suitable for high voltage power switching applications.
  • High Switching Speed: With a fast switching speed, this transistor is ideal for applications that require quick response times.
  • Low Saturation Voltage: This feature ensures that the power loss is minimized during the switching process, enhancing overall efficiency.
  • Robust Design: The BUV98AV is encapsulated in a fully isolated SOT-93 package, providing excellent heat dissipation and mechanical protection.

Applications

The BUV98AV is versatile and can be used in a wide range of applications, including:

  • Switching regulators
  • Motor control
  • Inverters
  • Power supplies
  • Automotive ignition systems

Reliability and Performance

STMicroelectronics ensures that their products meet the highest standards of quality and performance. The BUV98AV is no exception, with its robust construction and ability to operate in harsh environments. It is designed to provide long-term reliability, making it a preferred choice for designers and engineers looking for a dependable power transistor solution.

Technical Support and Resources

STMicroelectronics provides extensive technical support and resources for the BUV98AV, including datasheets, application notes, and design tools. Customers can access these resources on the STMicroelectronics website to aid in the design and development process.

With its exceptional features and proven performance, the BUV98AV from STMicroelectronics is a top-tier component for any high-power electronic system, delivering both efficiency and reliability.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess