EN
  • EN
  • DE

BTB26-600B

Part No BTB26-600B
Manufacturer STMicroelectronics
Catalog Triacs
Description 25A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155436-BTB26-600B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB26-600B CAD Model

Description

The STMicroelectronics BTB26-600B is a high-performance triac designed to control AC power in a wide range of applications. This semiconductor device is part of the company's well-regarded TRIAC product line, known for its reliability and efficiency in managing current flow in both directions.

Key Features:

  • High Blocking Voltage: The BTB26-600B is capable of withstanding voltages up to 600V, making it suitable for use in mains voltage applications.
  • Current Rating: With a maximum RMS on-state current of 25A, it can handle significant power levels, suitable for industrial and consumer applications.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily controlled with a minimal power signal.
  • Snubberless Technology: This triac incorporates ST's snubberless technology, which enhances its ability to withstand high dV/dt without the need for additional external components.
  • High Commutation Capability: The device has been designed to offer high commutation performance, making it ideal for inductive load switching with minimal noise and reduced electromagnetic interference (EMI).

Applications:

The versatility of the BTB26-600B allows it to be used in various applications that require efficient control of high power AC loads. Common applications include:

  • Motor Control Circuits
  • Lighting Dimmer Systems
  • Home Appliances
  • Heating Systems
  • AC Solid State Relays

Product Quality and Support:

STMicroelectronics ensures that the BTB26-600B meets the highest quality standards, providing robust performance for industrial and consumer products. The company also offers comprehensive technical support, including datasheets, application notes, and design assistance, to facilitate the integration of this triac into various circuits and systems.

Conclusion:

With its high voltage and current capabilities, coupled with advanced features like snubberless technology and high commutation performance, the BTB26-600B from STMicroelectronics stands out as a superior choice for designers seeking a reliable triac solution. Whether for controlling motors, dimming lights, or managing heating systems, this device delivers the efficiency and durability required for demanding applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess