EN
  • EN
  • DE

STPS1L40U

Part No STPS1L40U
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 35μA @ 40V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031503-STPS1L40U
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian STPS1L40U CAD Model

Description

STPS1L40U - Low Drop Power Schottky Rectifier

The STPS1L40U is a high-efficiency, low drop power Schottky rectifier designed by STMicroelectronics, a leader in the semiconductor industry. This rectifier is tailored for applications requiring optimized forward voltage drop and low power losses. The STPS1L40U is a versatile component that is well-suited for use in a variety of electronic devices and power management systems.

Constructed with a Schottky barrier diode, the STPS1L40U offers a forward voltage of only 0.40V at 1A, which helps to minimize power dissipation and improve overall system efficiency. This characteristic makes it an ideal choice for energy-sensitive applications. The low thermal resistance of this device enables better heat dissipation, ensuring reliable performance even under high switching frequencies and heavy load conditions.

The STPS1L40U comes packaged in a compact SMB (DO-214AA) package, making it easy to integrate into space-constrained designs. Its small footprint contributes to a reduction in PCB size and can help streamline the overall design of your circuitry. The device is rated for operation over a wide temperature range, from -65°C to 150°C, allowing it to withstand harsh operating conditions and maintain its performance stability.

With a repetitive peak reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) of 1A, the STPS1L40U is capable of handling moderate power requirements with ease. Its fast switching capability and low reverse leakage current are beneficial for high-efficiency power supplies, DC-DC converters, free-wheeling diodes in converters and motor control circuits, and reverse battery protection applications.

STMicroelectronics ensures that the STPS1L40U meets stringent quality and reliability standards, providing engineers with a dependable component for their designs. With its combination of low forward voltage drop, thermal efficiency, and compact packaging, the STPS1L40U is a smart choice for designers looking to optimize the performance and efficiency of their power management systems.

For detailed specifications and application guidance, designers are encouraged to consult the STPS1L40U datasheet and STMicroelectronics' technical support resources.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1122 $57.7830
1,255+ $0.0921 $115.5855
1,945+ $0.0892 $173.4940
2,680+ $0.0863 $231.2840
3,460+ $0.0835 $288.9100
4,630+ $0.0748 $346.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess