EN
  • EN
  • DE

BTB16-700BWRG

Part No BTB16-700BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC Diode 700V 12A(RMS) 126A 3-Pin(3+Tab) TO-220AB Tube / TRIAC 16A 700V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Win Source Part Number 092060-BTB16-700BWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BTB16-700BW
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BTB16-700BWRG CAD Model

Description

Product Overview: BTB16-700BWRG

The BTB16-700BWRG is a robust and versatile triac from STMicroelectronics, designed to control AC power in a wide range of applications. This semiconductor device is capable of switching and controlling high-current loads with an impressive on-state RMS current of 16A, making it suitable for domestic and industrial environments.

Key Features

  • High Blocking Voltage: With a peak repetitive off-state voltage (VDRM/VRRM) of 700V, the BTB16-700BWRG is suitable for applications requiring high voltage operation, ensuring reliability and safety in the presence of voltage transients.
  • Gate Trigger Current: The device features a specified gate trigger current (IGT) of 50mA max, which is the current required to switch the triac from the off-state to the on-state, allowing for precise control of the switching action.
  • Snubberless Technology: STMicroelectronics' snubberless technology enhances the BTB16-700BWRG's capability to withstand high dV/dt without the need for additional external components, simplifying circuit design and reducing costs.
  • Surge Current Capability: It can handle surge currents up to 160A, providing robust performance during short overcurrent conditions, such as those encountered during load switching or fault conditions.
  • Thermal Resistance: The device has a low thermal resistance junction-to-case, ensuring efficient heat dissipation and contributing to a more reliable operation under high-load conditions.

Applications

The BTB16-700BWRG is ideal for a variety of AC power control applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation
  • Static switching relays
  • AC phase control applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The BTB16-700BWRG is no exception and is manufactured to meet high standards, ensuring consistent performance and longevity, even in demanding conditions. Whether for home appliances or industrial machinery, this triac is a reliable choice for designers looking to integrate AC power control into their systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2280 $51.2440
55+ $1.8281 $100.5455
85+ $1.7710 $150.5350
117+ $1.7138 $200.5146
151+ $1.6567 $250.1617
202+ $1.4853 $300.0306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,933 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess