EN
  • EN
  • DE

BTB06700SWRG

Part No BTB06700SWRG
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Description Thyristor TRIAC 700V 63A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220AB
Hold Current 25 mA
Maximum Operating Temperature 110 °C
Max Repetitive Reverse Voltage (Vrrm) 700 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1049902-BTB06700SWRG
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTB06700SWRG CAD Model

Description

The BTB06700SWRG is a state-of-the-art electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive range of triacs, which are bidirectional AC switches capable of controlling large power loads with high efficiency and minimal heat generation.

Key Features

  • Voltage Capability: The BTB06700SWRG is designed to handle voltages up to 700V, making it suitable for a wide range of AC power applications.
  • Current Handling: With a current rating of 6A, this component can manage considerable power for its size, ideal for compact designs requiring high-performance switching.
  • Sensitivity: The triac features a sensitive gate that allows for direct interfacing with microcontrollers, ensuring precise control over the power flow.
  • Package: Housed in a robust TO-220AB package, the BTB06700SWRG ensures reliable operation even in harsh environments.
  • Compliance: It complies with RoHS and other environmental standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Applications

The BTB06700SWRG is versatile and can be used in a variety of applications, including but not limited to:

  • Motor control circuits
  • Lighting systems, including dimmers and switches
  • Heating and temperature control systems
  • AC power control in domestic appliances
  • Industrial automation for controlling high-power machinery

Why Choose the BTB06700SWRG?

Choosing the BTB06700SWRG for your power control applications means selecting a component that offers reliability, performance, and versatility. Its high voltage and current capabilities, combined with sensitive gate control, make it an excellent choice for designers looking to create efficient and compact power control systems. As an STMicroelectronics product, it also comes with the assurance of quality and support from a leading semiconductor manufacturer.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess