EN
  • EN
  • DE

BTB06-600B

Part No BTB06-600B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description SNUBBERLESS™, LOGIC LEVEL & STANDARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155378-BTB06-600B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB06-600B CAD Model

Description

Product Overview: BTB06-600B Triac from STMicroelectronics

The BTB06-600B is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader. This triac is designed to control AC loads for a range of applications, offering a robust solution for designers looking for efficient and reliable power control. The BTB06-600B is suitable for a variety of applications including home appliances, office machines, and industrial automation systems.

Key Features

  • Voltage Capability: The BTB06-600B can handle voltages up to 600V, making it suitable for mains voltage applications.
  • Current Rating: With a current rating of 6A, this triac can control moderately high power loads with ease.
  • Gate Trigger Voltage: It features a low gate trigger voltage, which ensures that the triac can be easily driven by microcontrollers and other logic-level devices.
  • High Surge Capability: The device is capable of handling high surge currents, offering reliability during short overloads.
  • Snubberless Technology: Its snubberless design allows for less noise and reduced electromagnetic interference (EMI), enhancing overall performance.

Applications

The versatility of the BTB06-600B allows it to be used in a wide array of applications, including:

  • AC motor control
  • Lighting dimmer circuits
  • Heating regulation systems
  • Power AC switches

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BTB06-600B is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance. The device is also RoHS compliant, adhering to current environmental standards and regulations.

Technical Documentation and Support

Comprehensive technical documentation is available for the BTB06-600B, including datasheets, application notes, and selection guides. STMicroelectronics also provides excellent technical support and design resources to assist in the integration of the BTB06-600B into your projects.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
COSMO
REED RELAY
Lowest to $1.9713
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1063 $50.4925
1,150+ $0.0872 $100.2800
1,780+ $0.0845 $150.4100
2,445+ $0.0818 $200.0010
3,165+ $0.0791 $250.3515
4,235+ $0.0709 $300.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,890 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess