EN
  • EN
  • DE

BTA26-700BRG

Part No BTA26-700BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 25A TOP3 / TRIAC 700V 25A(RMS) 260A 3-Pin(3+Tab) TOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 25A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 80mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TOP-3 Insulated
Manufacturer Package TOP3
Win Source Part Number 770520-BTA26-700BRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA26-700B
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Not Compliant
Ultra Librarian 3D Model Ultra Librarian BTA26-700BRG CAD Model

Description

The BTA26-700BRG is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular triac is designed to handle high power AC loads with exceptional efficiency, making it an ideal choice for a wide range of applications in industrial, consumer, and home automation markets.

Key Features

  • High Current Rating: The BTA26-700BRG can handle currents up to 25A, which makes it suitable for controlling large loads.
  • High Voltage Capability: With a peak off-state voltage of 700V, this triac can be used in applications with high voltage requirements.
  • Gate Trigger Voltage: It features a gate trigger voltage (Vgt) of 1.3V, ensuring low gate drive requirements and compatibility with digital control circuits.
  • Thermal Resistance: The device has a low thermal resistance junction-to-case, allowing for efficient heat dissipation and reliable operation at high temperatures.
  • Snubberless Technology: The BTA26-700BRG incorporates ST's snubberless technology, which helps to reduce the need for additional components and simplifies circuit design.

Applications

The versatility of the BTA26-700BRG triac makes it suitable for a variety of applications, including:

  • AC motor control circuits
  • Lighting control systems
  • Heating and temperature control modules
  • AC power switching
  • Inductive load control

Package and Quality

The BTA26-700BRG comes in a robust and insulated RD91 package, ensuring safe handling and mounting. The package is designed to optimize the thermal transfer and maximize the electrical performance. STMicroelectronics is committed to delivering high-quality products, and the BTA26-700BRG is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency for the end-user.

Please note that the above information is for reference only and it is recommended to consult the datasheet for the complete specifications and guidelines.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess