Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type DIN Rail
Breaker Type Magnetic
Current Rating (Amps) 250mA
Voltage Rating - AC 690 V
Actuator Type Rocker
Number of Poles 3
Illumination None
Approval Agency CCC, CSA, UL
Ultra Librarian 3D Model Ultra Librarian J7MC-3P-E25 CAD Model

Description

NULL

You May Also Be Interested in

Eaton / Cutler Hammer
Circuit Breaker, 3-P, 60A/600V 65KAIC@480VAC, W/ Line & Load Terms Fixed Thermal Mag
Need more? Email Us
ECAD model for EGH3060FFG
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR LEVER
Need more? Email Us
ECAD model for IEGS2-30349-1-V
Sensata-Airpax
CIRCUIT BREAKER MAG-HYDR ROCKER
Need more? Email Us
ECAD model for IELBXK11-34975-80-V
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 25A 250 V AC 80 V DC Rocker Panel Mount
Need more? Email Us
ECAD model for MA1-B-92-625-1-A12-1-C
American Electrical Inc.
CIR BRKR MAG-HYDR 15A 240VAC / Circuit Breaker Magnetic (Hydraulic Delay) 15A 240 V AC DC Lever DIN Rail
Need more? Email Us
ECAD model for C15A1P-489
Sensata-Airpax
CIR BRKR MAG-HYDR / Circuit Breaker Magnetic (Hydraulic Delay) 150A 415 V AC 80 V DC Toggle Panel Mount
Need more? Email Us
ECAD model for IALR1-0-SW-50.0-A-91
Sensata-Airpax
CIR BRKR MAG-HYDR LEVER 20A / Circuit Breaker Magnetic (Hydraulic Delay) 20A AC DC Lever Panel Mount
Lowest to $325.9269
ECAD model for IEGHS666-1-63-20.0-01-V
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 75A 480 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for CA1-B2-16-675-A21-MG
Sensata-Airpax
CIR BRKR MAG-HYDR LEVER 1A / Circuit Breaker Magnetic (Hydraulic Delay) 1A AC DC Lever Panel Mount
Need more? Email Us
ECAD model for IPA-11-1-60-1.00-01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention