EN
  • EN
  • DE

BTA25-800BW

Part No BTA25-800BW
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 800V 25A RD91 / TRIAC 800V 25A(RMS) 260A 3-Pin RD-91 Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Bulk
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 25A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 75mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package RD91-3 (Insulated)
Manufacturer Package RD91
Win Source Part Number 770518-BTA25-800BW
Popularity Medium
Supply and Demand Status Limited
Family Name BTA25-800BW
Introduction Date Dec 6, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BTA25-800BW CAD Model

Description

The BTA25-800BW is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current of up to 25A. As a member of ST's triac family, this device showcases the company's dedication to providing robust and reliable solutions for power control and management.

Key Features

  • High Current Rating: With a maximum current rating of 25A, the BTA25-800BW can handle significant power loads, making it suitable for industrial applications.
  • High Voltage Capability: The triac can withstand voltages up to 800V, offering protection against high voltage spikes and surges commonly found in industrial environments.
  • Snubberless Technology: This device incorporates ST's snubberless technology, which enhances the commutation performance and reduces the need for additional external components.
  • Gate Trigger Current: The BTA25-800BW has a specified gate trigger current of 50mA, ensuring reliable triggering with standard gate drive currents.
  • Thermal Resistance: The triac has a low thermal resistance, which allows for efficient heat dissipation and ensures stable operation over its temperature range.

Applications

The BTA25-800BW is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC power switching applications
  • Inductive load handling

Quality and Reliability

STMicroelectronics ensures that the BTA25-800BW meets the highest quality and reliability standards. The device is manufactured using robust and mature processes, which results in a high-performance triac that can withstand the demanding conditions of industrial applications. Moreover, the BTA25-800BW complies with international standards, making it a trusted choice for engineers and designers around the world.

Package Information

The BTA25-800BW is offered in a robust and insulated RD91 package, which provides excellent electrical isolation and mechanical protection. The package is designed to simplify the installation process and is suitable for use in applications where space is at a premium.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess