EN
  • EN
  • DE

BTA25-600BRG

Part No BTA25-600BRG
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 25 A standard and Snubberless triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155328-BTA25-600BRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA25-600BRG CAD Model

Description

The BTA25-600BRG is a high-performance Triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust electronic component is designed to control AC power in a variety of applications, offering a seamless and efficient way to switch and control high-current loads.

Key Features

  • High Current Rating: With a maximum current rating of 25A, the BTA25-600BRG can handle significant power loads, making it suitable for industrial applications.
  • High Voltage Capability: This Triac can withstand voltages up to 600V, providing a wide operating margin and the ability to manage high peak voltages.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily driven by microcontrollers and other logic-level devices.
  • Snubberless Technology: The snubberless design allows for simpler circuit designs by eliminating the need for additional snubbing components.
  • Thermal Resistance: Excellent thermal resistance characteristics enable reliable performance even under high temperature conditions.

Applications

The BTA25-600BRG is versatile and can be used in a wide range of applications, including:

  • AC motor control
  • Lighting control systems
  • Heating and temperature regulation
  • Power switching in household appliances
  • Industrial process control

Quality and Reliability

STMicroelectronics ensures that the BTA25-600BRG meets the highest quality and reliability standards. The device comes in a robust and insulated RD91 package, providing enhanced thermal conductivity and electrical isolation. This Triac is compliant with international standards and is RoHS and Halogen-free, ensuring environmental sustainability and safety for a wide range of consumer and industrial products.

Conclusion

With its high current and voltage capabilities, coupled with a snubberless design and low gate trigger voltage, the BTA25-600BRG from STMicroelectronics stands out as a top choice for designers looking to control AC power efficiently and reliably. Whether for home appliances, industrial machinery, or sophisticated temperature control systems, this Triac is engineered to deliver top-notch performance and durability.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess