Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237526-BTA20-600BRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA20-600BRG CAD Model

Description

STMicroelectronics BTA20-600BRG Triac

The BTA20-600BRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is part of ST's Snubberless™ high-temperature series, specifically engineered to operate reliably in demanding thermal environments. Its robustness and efficiency make it an ideal choice for controlling AC power in applications such as home appliances, office equipment, and industrial automation systems.

The BTA20-600BRG boasts a maximum RMS on-state current (IT(RMS)) of 20A, which allows it to handle significant power levels. The device is capable of controlling AC loads up to 600V, providing a wide operating range suitable for most domestic and industrial mains voltages. Its high commutation performance makes it particularly suitable for applications where the AC load may exhibit rapid changes in power consumption, such as motor control circuits and lighting dimmer systems.

This triac features a gate trigger voltage (VGT) of 1.3V, which ensures low gate drive requirements and simplifies the interface with control circuits. Additionally, the BTA20-600BRG has a low holding current (IH) of 35mA, which helps to prevent unintended triggering due to noise or voltage fluctuations on the AC line.

One of the key advantages of the BTA20-600BRG is its Snubberless™ technology, which eliminates the need for external snubber circuits in most applications. This not only simplifies the overall circuit design but also reduces component count, saving space and cost on the PCB.

The triac is housed in a robust TO-220AB insulated package, which provides excellent thermal performance and ensures a reliable operation even at high temperatures. The package is designed for easy mounting on a heat sink, which is crucial for maintaining optimal thermal conditions during high current operation.

In summary, the STMicroelectronics BTA20-600BRG is a versatile and durable triac that offers efficient AC power control with high commutation capabilities. Its Snubberless™ design and insulated packaging make it an excellent choice for a wide range of applications requiring reliable, high-temperature performance.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223 / TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223
Need more? Email Us
ECAD model for Z0107MN6AA4
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
ECAD model for LX807DE
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
STMicroelectronics
TRIAC 400V 1A SOT223 / TRIAC Diode 400V 1A(RMS) 8.5A 4-Pin(3+Tab) SOT-223 T/R
Need more? Email Us
ECAD model for Z0110DN 5AA4

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention