EN
  • EN
  • DE

BTA16

Part No BTA16
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description STANDARD TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155228-BTA16
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Lighting, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian BTA16 CAD Model

Description

The BTA16 from STMicroelectronics is a robust triac designed to manage AC loads in a variety of applications. This semiconductor device is capable of switching on and off high current loads efficiently, making it an essential component in power control circuits. With its bidirectional AC switch functionality, the BTA16 is widely used in AC motor drives, heating regulation systems, and lighting control solutions.

Key Features

  • Current Rating: The BTA16 is capable of handling currents up to 16A, which makes it suitable for a broad range of high-power applications.
  • Voltage Rating: This triac can withstand voltages up to 600V, providing a wide margin for electrical surges and spikes, ensuring reliability and safety in electrical circuits.
  • Gate Trigger Voltage: The device has a sensitive gate that can be triggered with a low voltage, making it compatible with microcontroller outputs and other low-power gate trigger circuits.
  • High Commutation Performance: The BTA16 is designed for high commutation performance, allowing it to handle inductive loads with less risk of unwanted triggering or device failure.
  • Package Options: It is available in several packages, including TO-220AB, TO-220AB Insulated, and D2PAK, providing flexibility in design and assembly of electronic circuits.

Applications

The BTA16 triac is versatile and is used in a variety of applications. Some of the common applications include:

  • AC motor control circuits for speed and direction regulation.
  • Domestic and industrial heating systems to control temperature.
  • Lighting systems, including dimmers and automatic light control.
  • Solid-state relays for silent and reliable switching.
  • Power tools requiring precise control over their operation.

Quality and Reliability

STMicroelectronics ensures that the BTA16 triac meets the highest standards of quality and reliability. The device undergoes rigorous testing to guarantee performance under various conditions. With its exceptional durability and performance, the BTA16 is a preferred choice for engineers and designers looking for a reliable triac solution.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3869 $58.0350
365+ $0.3176 $115.9240
565+ $0.3084 $174.2460
780+ $0.2980 $232.4400
1,005+ $0.2876 $289.0380
1,340+ $0.2587 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess