EN
  • EN
  • DE

BTA16-400BRG

Part No BTA16-400BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 400V 16A TO220AB / TRIAC 400V 170A 3-Pin(3+Tab) TO-220AB Insulated Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Maximum) 16A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770494-BTA16-400BRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA16-400B
Introduction Date August 18, 1995
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA16-400BRG CAD Model

Description

STMicroelectronics BTA16-400BRG Triac

The BTA16-400BRG is a high-performance triac developed by STMicroelectronics, a leader in semiconductor solutions. This triac is designed to control AC loads for a variety of industrial and consumer applications. It is part of the STMicroelectronics' Snubberless™ series, which provides enhanced performance in terms of inrush current withstand capability and immunity to voltage transients.

With a maximum operating voltage of 400V and a current rating of 16A, the BTA16-400BRG is suitable for controlling on/off or phase angle power in applications such as motor control, lighting dimming, and heating regulation. It can handle moderate power levels, making it ideal for home appliances, office equipment, and various control systems.

Key Features:

  • Current Rating: The device can handle a continuous current flow of up to 16A, making it suitable for a wide range of applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM/VRRM) of 400V, it is capable of working in circuits with high voltage requirements.
  • Snubberless Technology: The BTA16-400BRG benefits from STMicroelectronics' Snubberless technology, which allows for a more efficient operation by eliminating the need for external snubber circuits in most applications.
  • High Commutation Capability: This triac offers a high dynamic commutation performance, which is essential for inductive load control without the need for additional components.
  • Gate Trigger Voltage: The device features a specified gate trigger voltage (VGT) that ensures reliable triggering.
  • Thermal Resistance: It has a low thermal resistance junction-to-case, ensuring efficient heat dissipation during operation.
  • Package: The BTA16-400BRG comes in a robust insulated TO-220AB package, providing electrical isolation and mechanical protection.

STMicroelectronics ensures that the BTA16-400BRG meets the highest standards of quality and reliability. The triac also features a gate trigger current that is suitable for direct interfacing with microcontroller outputs or other logic-level devices. For designers, the BTA16-400BRG offers a practical solution for controlling power efficiently, reliably, and with minimal additional components, reducing both the complexity and cost of their designs.

Whether you're developing a new industrial control system or upgrading an existing one, the BTA16-400BRG by STMicroelectronics offers the performance and reliability needed to create efficient, long-lasting solutions.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6078 $64.3120
90+ $1.3190 $118.7100
140+ $1.2786 $179.0040
190+ $1.2370 $235.0300
245+ $1.1954 $292.8730
325+ $1.0718 $348.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess