Products specifications Report Issue?

Category Industrial Supplies - Shipping and Packaging Products
Mfr Box Partners
Package Box
Product Status Active
Type Pallet Covers
Size / Dimension 48" x 96" x 96"
Color Clear
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 740657-PC505
Ultra Librarian 3D Model Ultra Librarian PC505 CAD Model

Description

The high-quality shipping and packaging product Box Partners 740657-PC505 Pallet Cover, offered by Box Partners, is a clear cover designed to protect pallets and their contents during transportation and storage.

  • Size: 48" x 96" x 96"
  • Material: Durable
  • Package Quantity: 1 piece

You May Also Be Interested in

Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention