Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Alternistor - Snubberless
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 10A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770490-BTA10-700CWRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA10-700CW
Introduction Date October 15, 2001
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA10-700CWRG CAD Model

Description

The BTA10-700CWRG is a state-of-the-art triac from STMicroelectronics, designed for AC power control applications. This robust semiconductor device is capable of switching and controlling high-current loads efficiently, making it an ideal choice for a wide range of applications, including home appliances, office machines, and industrial automation systems.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 700V, the BTA10-700CWRG is suitable for use in circuits with high peak voltages, ensuring reliable operation under stressful conditions.
  • High Surge Current: It can handle surge currents up to 95A, providing excellent performance during short overcurrent conditions such as those experienced during load switching.
  • Snubberless Technology: This triac features snubberless technology, which reduces the need for additional external components, simplifying circuit design and reducing overall system costs.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for direct interfacing with microcontrollers and other logic-level devices, making it easier to integrate into digital control systems.
  • Thermal Resistance: The device offers a low thermal resistance junction to case, ensuring efficient heat dissipation for reliable operation even at high load conditions.

Applications

The BTA10-700CWRG is versatile and can be used in a variety of applications. Its main uses include:

  • Motor control in household appliances like washing machines and dishwashers
  • Lighting control systems, including dimmers and switches
  • Electric heater control in HVAC systems
  • Speed control for small electric motors
  • Power tools and kitchen appliances

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTA10-700CWRG is no exception. This triac is manufactured to meet high standards, ensuring consistent performance and a long operational life for the end products it is used in. With its robust design and advanced features, the BTA10-700CWRG is a solid choice for designers looking to create efficient and reliable AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 1A DO214
Need more? Email Us
ECAD model for Q4N3RP
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
WeEn Semiconductors
TRIAC 1KV 8A TO220F
Need more? Email Us
ECAD model for BTA208X-1000C0/L01
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
TRIAC 800V 16A D2PAK
Lowest to $1.1994
ECAD model for BTA316B-800C,118
STMicroelectronics
TRIAC 800V 4A DPAK
Lowest to $0.7976
ECAD model for ACST435-8B
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600,127

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention