EN
  • EN
  • DE

BTA08-800BW

Part No BTA08-800BW
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description SNUBBERLESS TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155198-BTA08-800BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-800BW CAD Model

Description

STMicroelectronics BTA08-800BW Triac

The BTA08-800BW is a robust and versatile triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This triac is part of the STMicroelectronics Snubberless™ series, known for its high performance and reliability in high-temperature environments. It is particularly well-suited for applications that require precise control of AC power, such as motor control, lighting control, and home appliances.

Key Features

  • Current Rating: The BTA08-800BW can handle currents up to 8A, making it suitable for controlling moderately high-power devices.
  • Repetitive Peak Off-State Voltage: With an 800V repetitive peak off-state voltage (VDRM/VRRM), it can be used in circuits with high voltage requirements, offering a good margin for transient conditions.
  • Snubberless Technology: The Snubberless™ design allows the triac to be used in applications without additional snubber circuitry, simplifying design and reducing component count.
  • High Commutation Capability: It has a high commutation performance, which is essential for applications with frequent switching and potential for high electrical noise.
  • Gate Trigger Current: A low gate trigger current (IGT) makes it easy to drive the triac directly from microcontrollers and other logic-level devices.
  • Temperature Resilience: The BTA08-800BW operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.
  • Package: It comes in a standard TO-220AB package, which is widely used and easy to integrate into existing designs.

Applications

The BTA08-800BW is ideal for a wide range of applications, including:

  • Home appliances (e.g., washing machines, ovens, air conditioners)
  • Lighting dimmer circuits
  • Motor control systems
  • Heating systems
  • AC power control applications

With its combination of power handling capability, high voltage rating, and easy-to-use features, the BTA08-800BW from STMicroelectronics is a go-to component for designers looking to create efficient and reliable AC power control systems.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2938 $51.4150
415+ $0.2411 $100.0565
645+ $0.2336 $150.6720
885+ $0.2260 $200.0100
1,145+ $0.2185 $250.1825
1,535+ $0.1959 $300.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess