Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Standard 700 V 8 A Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name BTA08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number -497-4156-5, 497-4156-5, 1805-BTA08-700CRG
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864812-BTA08-700CRG
Ultra Librarian 3D Model Ultra Librarian BTA08-700CRG CAD Model

Description

Product Overview: BTA08-700CRG

The BTA08-700CRG is a robust and versatile triac designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance triac is part of ST's Snubberless™ series, which is renowned for its high commutation performances capable of handling challenging applications that involve high inductive loads.

Key Features

  • Current Rating: The device can handle currents up to 8A, making it suitable for a wide range of power applications.
  • Voltage Capability: With an off-state voltage of up to 700V, the BTA08-700CRG is designed to withstand voltage spikes and surges, ensuring reliable operation under harsh conditions.
  • Snubberless Technology: The triac features ST's proprietary Snubberless technology, which allows for higher commutation performance without the need for additional snubber circuits.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the triac can be easily driven by microcontrollers and other low-power gate trigger circuits.
  • Thermal Resistance: The device has a low thermal resistance, which contributes to its excellent thermal performance and longevity.
  • Package: It comes in a TO-220AB insulated package that provides optimal heat dissipation and electrical isolation.

Applications

The BTA08-700CRG is ideal for a variety of AC switching applications. This includes but is not limited to:

  • Home appliances such as ovens, washing machines, and vacuum cleaners
  • Motor control circuits in power tools and industrial machines
  • Lighting systems, including dimmers and fluorescent lamp ballasts
  • AC solid-state relays
  • AC phase control applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA08-700CRG is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in even the most demanding applications. It is compliant with international standards, ensuring compatibility and safety for global use.

Whether you are designing a new power control system or looking for a reliable triac for your existing application, the BTA08-700CRG from STMicroelectronics offers the perfect blend of performance, durability, and ease of use.

You May Also Be Interested in

STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
WeEn Semiconductors
TRIAC SENS GATE 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800ET,127
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A TO92-3
Need more? Email Us
ECAD model for BTA2008-800D,412
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention