Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 11
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16HV610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889513-PIC16HV610-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16HV610-E/SL CAD Model

Description

Microchip Technology's PIC16HV610-E/SL Microcontroller

The PIC16HV610-E/SL is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications requiring robust operation and flexibility. This microcontroller is part of the PIC16 family, which is renowned for its ease of use, low power consumption, and advanced peripherals. The PIC16HV610-E/SL is particularly notable for its high-voltage capabilities, making it an ideal choice for applications that require direct operation from line voltages or battery-powered devices without the need for additional power regulation components.

Key Features:

  • High-Voltage Operation: The device can operate directly from 2V to 5.5V, with enhanced features that support high-voltage operation up to 18V, providing greater flexibility in various application environments.
  • Enhanced Flash Memory: Equipped with 1.75KB of Flash memory, the PIC16HV610-E/SL offers ample space for application code, ensuring a wide range of complex tasks can be handled efficiently.
  • RAM and EEPROM: The microcontroller also includes 64 bytes of RAM and 128 bytes of EEPROM, which are essential for data storage and retention across power cycles.
  • Integrated Peripherals: A host of built-in peripherals such as an 8-bit timer, watchdog timer, analog comparator, and a Universal Synchronous Asynchronous Receiver Transmitter (USART) enhance the microcontroller's functionality without the need for external components.
  • Power-Saving Modes: Multiple power-saving modes, including Idle and Power-down modes, allow for reduced power consumption, which is critical for battery-powered or energy-efficient applications.
  • Programmability: The device is easily programmable via ICSP™ (In-Circuit Serial Programming™) for quick deployment and updates in the field.
  • Package: The PIC16HV610-E/SL comes in a 14-pin SOIC package, which is suitable for compact designs and space-constrained applications.

Applications:

The versatility of the PIC16HV610-E/SL makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Power supply control
  • Consumer electronics

Overall, the PIC16HV610-E/SL from Microchip Technology is a robust and versatile microcontroller that offers a unique combination of high-voltage operation, rich peripheral integration, and power efficiency, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention