Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201478-BTA08-600SW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-600SW CAD Model

Description

The BTA08-600SW is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This triac is designed to control AC power in a variety of applications, ranging from motor control to lighting systems and home appliances. With its robust design and state-of-the-art technology, the BTA08-600SW provides an efficient solution for AC switching and phase control operations.

Key Features

  • High Blocking Voltage: The BTA08-600SW can withstand voltages up to 600V, making it suitable for a wide range of AC line voltages.
  • High Current Rating: With an RMS on-state current of 8A, this triac can handle significant power levels, ideal for managing moderate to high loads.
  • Snubberless Technology: This device incorporates STMicroelectronics' snubberless technology, which allows for a more straightforward circuit design by eliminating the need for additional snubber components.
  • Gate Trigger Current: A low gate trigger current makes the BTA08-600SW easy to drive with a wide variety of gate circuits, increasing its versatility in different applications.
  • Thermal Resistance: Excellent thermal resistance characteristics ensure reliable operation even under high temperature conditions.

Applications

The BTA08-600SW is well-suited for a variety of applications where efficient AC power control is required. It is commonly used in:

  • Home appliances such as ovens, washing machines, and air conditioners
  • Lighting dimmer circuits
  • Motor speed controllers for power tools and fans
  • Industrial process control equipment
  • AC solid-state relays

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA08-600SW triac is no exception, built to meet stringent quality standards and ensuring reliability in a wide array of operating conditions. Engineers and designers can trust this triac to perform consistently, providing a dependable solution for their AC power control needs.

You May Also Be Interested in

WeEn Semiconductors
NOW WEEN - BTA212-600E - 3 QUADR
Need more? Email Us
ECAD model for BTA212-600E,127
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
WeEn Semiconductors
TRIAC 600V 16A TO220AB
Need more? Email Us
ECAD model for BTA216-600F,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9495 $56.9700
145+ $0.7792 $112.9840
225+ $0.7548 $169.8300
310+ $0.7305 $226.4550
400+ $0.7062 $282.4800
535+ $0.6330 $338.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,203 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention