Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 47A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB Insulated
Win Source Part Number 079705-BTA06T-600CWRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06T-600CWRG CAD Model

Description

The BTA06T-600CWRG is a high-performance triac from STMicroelectronics, designed to control AC power in a variety of applications. This triac is well-suited for AC switching and phase control applications such as motor speed controls, dimmer circuits, and static relays. With its robust design, it can handle applications that require high bidirectional transient and blocking voltage capability.

Key Features

  • High Blocking Voltage: Capable of withstanding voltages up to 600V, making it suitable for mains voltage applications.
  • Current Rating: It has a maximum current rating of 6A, which allows it to handle moderate power loads efficiently.
  • Snubberless Technology: The device incorporates STMicroelectronics' innovative Snubberless technology, which reduces the need for additional external components and simplifies circuit design.
  • High Surge Current Capability: Its design allows for a high surge current capability, ensuring robust performance during short overcurrent conditions.
  • Gate Trigger Current: With a low gate trigger current, it can be easily driven by microcontrollers and other low-power gate drive circuits.
  • Thermal Resistance: The BTA06T-600CWRG has a low thermal resistance, which contributes to its reliability and longevity in operation.
  • Package: Available in a TO-220AB insulated package, which provides good heat dissipation and electrical isolation.

Applications

This triac is suitable for a wide range of applications where AC power control is required. It is commonly used in:

  • Lighting control systems (e.g., dimmers)
  • Motor control circuits for speed regulation
  • Heating systems for temperature regulation
  • Power tools for controlled operation
  • Static switching relays

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTA06T-600CWRG is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by comprehensive technical support and documentation.

You May Also Be Interested in

WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220
Lowest to $8.0689
ECAD model for MAC12M
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.8101
ECAD model for BTA316-800C,127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5884 $55.5940
80+ $1.3033 $104.2640
120+ $1.2626 $151.5120
165+ $1.2219 $201.6135
215+ $1.1811 $253.9365
285+ $1.0590 $301.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 254 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention