EN
  • EN
  • DE

CLA80MT1200NHR

Part No CLA80MT1200NHR
Manufacturer IXYS
Catalog Triacs
Description TRIAC 1.2KV 88A ISO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsThyristorsTRIACs
Manufacturer IXYS
Series DT-Triac?
Packaging Tube
Part Status Active
Triac Type Standard
Voltage - Off State 1.2 kV
Current - On State (It (RMS)) (Max) 88 A
Voltage - Gate Trigger (Vgt) (Max) 1.7 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 480A, 520A
Current - Gate Trigger (Igt) (Max) 70 mA
Current - Hold (Ih) (Max) 70 mA
Configuration Single
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package ISO247
Base Product Number CLA80
Ultra Librarian 3D Model Ultra Librarian CLA80MT1200NHR CAD Model

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8642 $77.7284
4+ $31.8886 $127.5544
5+ $30.8921 $154.4605
7+ $29.8955 $209.2685
9+ $28.8990 $260.0910
12+ $25.9095 $310.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess