Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 237500-BTA06
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06 CAD Model

Description

The BTA06 from STMicroelectronics is a high-performance triac designed to control AC loads in a variety of applications. This triac is part of the STMicroelectronics' Snubberless™, logic level, and standard series, which are particularly suited to the on/off function in applications such as static relays, heating regulation, induction motor starting circuits, and for phase control operations in light dimmers, among others.

Key Features

  • Current Rating: The BTA06 has a maximum current rating of 6A, making it suitable for moderate power applications.
  • Voltage Rating: This device can handle voltages up to 600V, providing a wide range of operation for various AC line voltages.
  • Gate Trigger Voltage (Vgt): It features a low gate trigger voltage, which makes it easy to interface with logic-level devices and microcontrollers.
  • Snubberless Technology: The Snubberless™ versions (BTA/BTB...W and T series) feature an enhanced performance in terms of dV/dt capability, gate trigger current, and junction temperature.
  • High Commutation: The triac has been designed to provide high commutation performances.
  • Package Options: Available in through-hole or surface-mount packages, the BTA06 can be adapted to a variety of PCB layouts and designs.

Applications

The BTA06 is versatile and can be used in various applications where power control is needed. Some of the common applications include:

  • Home appliances (e.g., washing machines, vacuum cleaners, kitchen appliances)
  • Lighting systems (e.g., dimmers, color changers)
  • Motor control (e.g., small motor starters, speed control)
  • Power tools (e.g., drills, saws)
  • Heating systems (e.g., electric heaters, thermostats)

With its robust design and comprehensive features, the BTA06 triac from STMicroelectronics is an excellent choice for designers looking for a reliable component to manage AC power in their electronic projects.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 10A TO220 / TRIAC Standard 800 V 10 A Through Hole TO-220 Isolated Tab
Lowest to $7.0074
ECAD model for Q8010L4
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
STMicroelectronics
TRIAC 400V 1A SOT223 / TRIAC Diode 400V 1A(RMS) 8.5A 4-Pin(3+Tab) SOT-223 T/R
Need more? Email Us
ECAD model for Z0110DN 5AA4
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6778 $67.7800
235+ $0.5563 $130.7305
360+ $0.5394 $194.1840
500+ $0.5214 $260.7000
645+ $0.5046 $325.4670
860+ $0.4528 $389.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention