EN
  • EN
  • DE

BTA06-400TRG

Part No BTA06-400TRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 400V 6A TO220AB / TRIAC 400V 63A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 400V
Current - On State (It (RMS)) (Maximum) 6A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Maximum) 5mA
Current - Hold (Ih) (Maximum) 10mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770486-BTA06-400TRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA06-400T
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Ultra Librarian 3D Model Ultra Librarian BTA06-400TRG CAD Model

Description

STMicroelectronics BTA06-400TRG Triac

The BTA06-400TRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This device is part of STMicroelectronics' TRIACs product line, known for its exceptional quality and reliability. The BTA06-400TRG is suitable for use in on/off or phase angle control functions in general purpose AC switching where high surge capability is required.

With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 400V and a RMS on-state current (IT(RMS)) of 6A, the BTA06-400TRG is capable of handling moderate power levels, making it a versatile choice for a wide range of applications. The triac can be triggered with a minimal gate current, which makes it compatible with microcontroller outputs and other low-power gate trigger circuits.

The BTA06-400TRG features a Snubberless™ design, which simplifies the circuit design by eliminating the need for additional snubber circuit components. This not only reduces the overall component count but also saves on PCB space and cost. The triac's high commutation capability ensures that it switches off safely under high di/dt conditions, adding to its robustness and reliability.

This triac comes in a TO-220AB insulated package, which provides optimal thermal performance and high dielectric strength. The insulated package allows for easy mounting on a heatsink without the need for additional insulation, thus simplifying assembly and thermal management. It is also RoHS compliant and designed to meet the environmental standards, minimizing the environmental impact.

Applications for the BTA06-400TRG include motor control circuits, small home appliances, lighting control, and static switching. Its ability to handle inductive, resistive, and capacitive loads makes it a flexible choice for designers. The triac's gate sensitivity and high surge current capability make it particularly well-suited for applications that require high reliability and performance under stress conditions.

In summary, the BTA06-400TRG from STMicroelectronics is a robust, high-performance triac that offers a combination of high surge capability, efficient thermal performance, and ease of use, making it an excellent choice for a wide array of AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess