Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155173-BTA06-400B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-400B CAD Model

Description

STMicroelectronics BTA06-400B Triac

The BTA06-400B is a robust and versatile triac from STMicroelectronics, a leading semiconductor manufacturer known for its high-quality electronic components. This particular triac is designed to handle moderate power AC switching applications, providing an efficient solution for controlling AC loads in a variety of electrical circuits.

Key Features

  • Current Rating: The BTA06-400B has a current rating of 6A, making it suitable for handling moderate loads in AC circuits.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 400V, it can be used in applications with high voltage requirements.
  • Gate Trigger Voltage: The triac has a low gate trigger voltage (VGT) which ensures that it can be easily triggered with a minimal control voltage, enhancing compatibility with control circuits.
  • Gate Trigger Current: The low gate trigger current (IGT) allows for direct interfacing with microcontrollers and other logic-level devices.
  • High Commutation: The BTA06-400B is designed for high commutation performance, making it ideal for applications that require frequent switching.
  • Package: Available in a standard TO-220 package, it is easy to mount on a PCB and compatible with a wide range of heatsinks for improved thermal management.

Applications

The BTA06-400B triac is commonly used in various applications, including:

  • Motor control circuits
  • Lighting control systems
  • Heating and temperature control modules
  • AC power control for household appliances
  • Static relays and other general-purpose AC switching applications

With its combination of high performance, reliability, and versatility, the BTA06-400B from STMicroelectronics is an excellent choice for designers and engineers looking to implement effective AC power control in their electronic projects. Its robust design ensures long-term stability and performance, making it a mainstay in the industry for controlling power to various AC loads.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention