EN
  • EN
  • DE

BLUENRG-234

Part No BLUENRG-234
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 34XFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 17 Weeks
Features IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP
Manufacturer STMicroelectronics
Series BlueNRG
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 34-XFBGA, WLCSP
Family Name BLUENRG
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 497-18189-1, 497-18189-2, BLUENRG-234-ND, 497-18189-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864347-BLUENRG-234
Ultra Librarian 3D Model Ultra Librarian BLUENRG-234 CAD Model

Description

STMicroelectronics BLUENRG-234 - Your Cutting-Edge Bluetooth Solution

The BLUENRG-234 is a state-of-the-art Bluetooth Low Energy (BLE) wireless System-on-Chip (SoC) from the renowned semiconductor manufacturer, STMicroelectronics. Designed to meet the demanding needs of modern wireless applications, this chip is a perfect blend of performance, power efficiency, and connectivity.

STMicroelectronics BLUENRG-234

The BLUENRG-234 boasts an ARM Cortex-M0 core, providing a robust processing foundation for your BLE applications. It operates in the 2.4 GHz ISM frequency band, ensuring global operability and compatibility with a plethora of BLE devices. With its support for the latest Bluetooth 5.0 standard, the BLUENRG-234 delivers twice the data bandwidth and extended range compared to its predecessors, making it an ideal solution for IoT devices, smart home applications, health and fitness trackers, and much more.

Energy efficiency is at the heart of the BLUENRG-234 design. Its ultra-low-power consumption modes ensure extended battery life for your devices, allowing them to stay connected without frequent recharging. This SoC also features a rich set of peripherals and interfaces, including SPI, UART, I²C, ADCs, and GPIOs, providing the flexibility needed to interface with a wide range of sensors and actuators.

Developers will appreciate the comprehensive development ecosystem that comes with the BLUENRG-234. STMicroelectronics provides a full suite of software tools, including the STSW-BLUENRG1-DK SDK, which offers a wealth of example applications and Bluetooth protocol stacks to jump-start your design. With its robust hardware features and extensive software support, the BLUENRG-234 is the go-to SoC for developers looking to create advanced, power-conscious BLE applications.

Embrace the future of wireless connectivity with the BLUENRG-234 from STMicroelectronics, where innovation meets efficiency in the world of Bluetooth technology.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9694 $53.8164
14+ $7.3595 $103.0330
22+ $7.1295 $156.8490
29+ $6.8996 $200.0884
38+ $6.6696 $253.4448
51+ $5.9796 $304.9596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess