EN
  • EN
  • DE

BF258

Part No BF258
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description HIGH VOLTAGE VIDEO AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1153074-BF258
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF258 CAD Model

Description

The BF258, crafted by the renowned semiconductor manufacturer STMicroelectronics, stands as a testament to the company's commitment to innovation and quality in the field of electronic components. This product is a high-performance NPN transistor that is designed to meet the rigorous demands of a wide array of electronic applications.

Key Features

  • High Voltage Capability: The BF258 is engineered to handle high voltage operations, making it suitable for applications that require a significant voltage headroom.
  • Low Noise Figure: With its low noise production, the BF258 ensures a cleaner signal in audio and signal processing applications, which is crucial for maintaining the integrity of the original signal.
  • Wide Range of Applications: This transistor is versatile and can be used in a variety of circuits, including but not limited to, switch-mode power supplies, drivers for high-power LEDs, and audio amplifiers.
  • Robust Thermal Performance: The BF258 is designed to dissipate heat effectively, ensuring reliable performance even under high-power or high-temperature conditions.

Applications

The BF258 transistor is well-suited for a multitude of applications that require high voltage and low noise characteristics. Some of the typical applications include:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Switching circuits
  • Linear amplification

Technical Specifications

The BF258 boasts an impressive set of technical specifications that make it a reliable choice for engineers and designers. Some of the key specifications include:

  • Voltage: High Collector-Emitter voltage (VCEO) capability
  • Current: Capable of handling continuous collector current (IC)
  • Power: Power dissipation (PD) that ensures stability in high-power applications
  • Frequency: Excellent transition frequency (fT) for high-frequency operations

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BF258 is no exception. Each unit is rigorously tested to ensure that it meets the company's high standards for performance and reliability. This commitment to quality ensures that the BF258 will provide consistent performance over its operational lifetime.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess