The BD288-16 from STMicroelectronics is a robust power transistor designed for a wide array of applications requiring high power and efficiency. This component is a part of the company's extensive lineup of semiconductor devices, which are renowned for their reliability and performance.
Key Features
- Voltage and Current Ratings: The BD288-16 is capable of handling significant voltage and current levels, making it suitable for high-power circuits. It is designed to operate at a collector-emitter voltage (VCEO) up to 80V, and a collector current (IC) of 16A.
- Power Dissipation: With a power dissipation rating of 90W, this transistor can manage considerable amounts of power, which is crucial for applications that are power-hungry or have limited cooling options.
- High Gain Bandwidth Product: The device offers a high transition frequency, which is ideal for applications requiring fast switching and operational speed.
- Complementary PNP Type: The BD288-16 is the NPN type, and there is a complementary PNP type available, allowing for use in push-pull and other complementary configurations.
Applications
The BD288-16 is versatile and can be utilized in various applications such as:
- Power regulators
- Audio amplifiers
- Switching applications
- Motor control circuits
Reliability and Quality
STMicroelectronics is committed to delivering high-quality products. The BD288-16 is built to meet rigorous standards, ensuring that it performs reliably even under challenging conditions. This commitment to quality makes the BD288-16 an excellent choice for designers and engineers looking for a dependable power transistor.
Support and Resources
STMicroelectronics provides comprehensive support for the BD288-16, including detailed datasheets, application notes, and technical support. Designers can access a wealth of resources to help integrate this power transistor into their projects successfully.