EN
  • EN
  • DE

LT3420EMS

Part No LT3420EMS
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description Photoflash Capacitor Chargers with Automatic Refresh
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94688-LT3420EMS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3420EMS CAD Model

Description

The LT3420EMS is a highly integrated solution from Linear Technology, designed to cater to the demanding needs of power management and signal conditioning in complex electronic systems. This versatile device is a testament to Linear Technology's commitment to innovation and reliability in the field of power electronics.

Key Features

  • High Voltage Capability: The LT3420EMS boasts a wide input voltage range, making it suitable for various applications, from automotive to industrial power systems.
  • Efficient Power Conversion: It implements advanced power conversion techniques to deliver efficient energy management, thereby reducing heat dissipation and improving the overall performance of the system.
  • Integrated Fault Protection: This device includes features such as over-temperature shutdown, over-current protection, and under-voltage lockout, ensuring the safety and longevity of the product and the system it is part of.
  • Compact MSOP Package: The LT3420EMS comes in a compact MSOP (Mini Small Outline Package) that is ideal for space-constrained applications while providing excellent thermal performance.
  • Flexible Application: Designed for flexibility, it can be used in a variety of power applications, including isolated converters, flyback converters, and forward converters.

Applications

The LT3420EMS is particularly well-suited for applications that require precise power management and robust performance. Its versatility makes it an excellent choice for:

  • Telecommunications Equipment
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Power Supply Modules

Technical Specifications

With a focus on high performance and reliability, the LT3420EMS's technical specifications highlight its capability to meet the needs of advanced electronic systems:

  • Input Voltage Range: Specified per product datasheet
  • Switching Frequency: Optimized for efficiency and component size
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Package Type: MSOP for compact and efficient design

For detailed technical specifications, refer to the official LT3420EMS datasheet provided by Linear Technology.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1016

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4800 $62.4000
10+ $10.2400 $102.4000
16+ $9.9200 $158.7200
21+ $9.6000 $201.6000
27+ $9.2800 $250.5600
37+ $8.3200 $307.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,575 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess