The BD284-16 from STMicroelectronics is a robust and high-performance power transistor designed for a variety of applications. This semiconductor device is part of the BD series, well-known for its reliability and efficiency in power control and amplification tasks. With its unique features and specifications, the BD284-16 is an ideal choice for designers and engineers looking to improve their power management systems.
Key Features:
- NPN Polarity: The BD284-16 is an NPN-type transistor, which is commonly used for high-speed switching applications and can handle high currents.
- Voltage & Current Ratings: It can support a collector-emitter voltage (Vceo) of up to 45V, and a collector current (Ic) of 16A, making it suitable for medium to high power applications.
- Power Dissipation: With a power dissipation (Pc) of 90W, this transistor can manage significant thermal energy without performance degradation, ensuring longevity and reliability.
- High Gain Bandwidth Product: The BD284-16 offers a transition frequency (ft) of 3MHz, which provides a good balance between speed and power handling, appropriate for audio frequency applications.
Applications:
The BD284-16 power transistor is versatile and can be used in various applications, including but not limited to:
- Linear and switching power supplies
- Audio amplifiers
- Motor controllers
- Regulators
- Power inverters
Quality and Reliability:
STMicroelectronics is a global leader in semiconductor solutions, and the BD284-16 benefits from the company's commitment to quality. It is manufactured with state-of-the-art technology, ensuring that each unit meets the highest standards of performance and reliability. Customers can trust the BD284-16 for their most demanding power applications.
Environmental Compliance:
The BD284-16 is designed with environmental responsibility in mind. It complies with RoHS and other major environmental standards, making it a suitable choice for eco-friendly projects and applications.