The EFM101B is a surface-mount ultrafast recovery rectifier manufactured by Rectron Semiconductor. It's designed for applications where fast switching and high efficiency are required. As an ultrafast rectifier, it offers a significantly reduced reverse recovery time compared to standard rectifiers, which minimizes switching losses.
Applications
- Switching Mode Power Supplies (SMPS)
- High-frequency inverters
- Freewheeling diodes in inductive loads
- DC-DC converters
- Power factor correction (PFC) circuits
Features
- Ultrafast reverse recovery time
- Low forward voltage drop
- High surge current capability
- Surface-mount package
- High reliability
Benefits
- Improved efficiency in power conversion circuits
- Reduced switching noise
- Lower power dissipation
- Compact design due to surface mount package
- Increased system reliability
Specifications (Typical)
- Maximum Repetitive Reverse Voltage (Vrrm): 50V (This can vary; refer to datasheet)
- Maximum Average Forward Rectified Current (If(AV)): 1A (This can vary; refer to datasheet)
- Maximum Reverse Recovery Time (trr): Typically less than 35ns
- Forward Voltage (Vf): Approximately 0.95V at If = 1A
- Operating Temperature: -65°C to +150°C
- Package: SMB (DO-214AA)
Note: Always refer to the official Rectron Semiconductor datasheet for accurate specifications and application guidelines. As this is an End-of-Life product, availability may be limited.