The BD254-16 from STMicroelectronics is a high-performance power transistor designed for a wide range of applications. Known for its reliability and efficiency, this component is a popular choice among professionals in the electronics industry. The BD254-16 is particularly suited for use in power amplification and switching applications where high current and voltage capabilities are required.
Key Features
- Voltage and Current Ratings: The BD254-16 boasts impressive voltage and current handling capabilities, making it suitable for high-power circuits.
- High Power Dissipation: With an exceptional ability to dissipate heat, this transistor ensures stable performance even under high load conditions.
- Robust Construction: Manufactured with STMicroelectronics' renowned quality, the BD254-16 is built to last and withstand tough operating conditions.
- Compatibility: The device is designed to be compatible with a broad range of other electronic components, allowing for versatile use in complex circuits.
Applications
The BD254-16 is ideal for use in a variety of electronic applications. Some common uses include:
- Audio amplifiers and hi-fi systems
- DC-DC converters
- Switching regulators
- Motor control circuits
- Power management solutions
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
100 V |
| Collector Current (IC) |
16 A |
| Power Dissipation (PD) |
90 W |
| Operating Junction Temperature (Tj) |
-65 to 150 °C |
The BD254-16 transistor is a testament to STMicroelectronics' commitment to providing high-quality components that meet the needs of modern electronic devices. Its robustness, combined with high power handling and versatility, makes it an excellent choice for designers looking to create efficient and reliable electronic products.