Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Anode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BAT41
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 568823-BAT41AWFILM
Ultra Librarian 3D Model Ultra Librarian BAT41AWFILM CAD Model

Description

The BAT41AWFILM is a high-performance Schottky diode manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is designed to offer superior efficiency in a wide range of applications, thanks to its low forward voltage drop and fast switching capabilities. With these features, the BAT41AWFILM is an excellent choice for high-frequency inverters, power supplies, and as a rectification device in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The BAT41AWFILM boasts a very low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • Fast Switching Speed: This diode is capable of very fast switching, making it ideal for high-frequency applications where rapid switching is crucial.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the BAT41AWFILM is no exception. It is designed to operate reliably under a wide range of temperatures and conditions.
  • Surface Mount Package: The diode comes in a DO-214AC (SMA) surface-mount package, which is suitable for automated assembly processes and helps to save space on printed circuit boards.

Applications

The BAT41AWFILM is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power management systems
  • DC-DC converters
  • Reverse battery protection
  • Charge and discharge circuits for batteries
  • High-frequency rectification

Technical Specifications

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 100V
  • Average Forward Current (I<sub>F(AV)): 200 mA
  • Forward Voltage Drop (V<sub>F): Typically 0.33V at 100 mA
  • Operating Junction Temperature Range: -55°C to +125°C

With its combination of efficiency, speed, and reliability, the BAT41AWFILM Schottky diode from STMicroelectronics is an ideal choice for designers looking to enhance the performance of their electronic devices.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1126 $64.7450
1,390+ $0.0932 $129.5480
2,175+ $0.0893 $194.2275
2,990+ $0.0867 $259.2330
3,850+ $0.0841 $323.7850
5,175+ $0.0750 $388.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,750 pieces
MOQ: 575 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention