The BAS7004NFILMH from STMicroelectronics is a cutting-edge Schottky diode designed for applications requiring high efficiency and reliability. This diode is part of STMicroelectronics' extensive portfolio of semiconductor products, known for their performance and quality.
Key Features
- Low Forward Voltage Drop: The BAS7004NFILMH provides a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during conduction.
- High Current Capability: This diode can handle high current levels, making it suitable for power supply and high-frequency applications.
- Low Leakage Current: It exhibits minimal leakage current, ensuring minimal power loss when the diode is in the reverse-biased state.
- Fast Switching Speed: The fast switching speed of the BAS7004NFILMH makes it ideal for use in high-speed switching applications, contributing to improved system performance.
- Surface-Mount Package: The diode comes in a compact surface-mount package, allowing for efficient use of PCB space and ease of integration into various electronic assemblies.
Applications
The BAS7004NFILMH is versatile and can be used in a wide range of applications, including:
- Switching power supplies
- DC-DC converters
- Power management systems
- Freewheeling diodes in converters and motor control circuits
- Reverse battery protection
Product Specifications
| Parameter |
Value |
| Package |
DSN0603-2 |
| Repetitive Peak Reverse Voltage (VRRM) |
40 V |
| Average Forward Current (IF(AV)) |
0.7 A |
| Forward Voltage Drop (VF) |
Typically 0.36 V at IF = 0.7 A |
| Operating Temperature Range |
-40°C to +125°C |
With its robust design and superior electrical characteristics, the BAS7004NFILMH Schottky diode is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.