The BAS70-05FILM is a high-performance Schottky diode from STMicroelectronics, designed to meet the rigorous demands of high-speed switching applications. This diode is constructed with silicon technology, which ensures a low forward voltage drop and high efficiency, making it an ideal choice for a variety of electronic circuits.
Key Features
- Low Forward Voltage Drop: The diode features a very low forward voltage drop, which reduces power loss and improves system efficiency.
- Fast Switching Speed: With its fast switching capability, the BAS70-05FILM is suitable for high-frequency applications, ensuring minimal signal distortion.
- Surface Mount Package: Its SOT-23 package is designed for surface mounting, which makes it easy to integrate into compact PCB layouts.
- Dual Diodes Configuration: The device contains two diodes connected in series, offering design flexibility for rectification or switching applications.
- Low Leakage Current: It has a very low reverse leakage current, which contributes to the overall energy efficiency of the system it's used in.
Applications
The BAS70-05FILM is versatile and can be used in various applications, such as:
- High-speed switching circuits
- Voltage clamping
- Protection circuits
- DC-DC converters
- Charge and power management in portable devices
Technical Specifications
Parameter
Value
Repetitive Peak Reverse Voltage
70V
Average Forward Current
70 mA
Non-Repetitive Peak Forward Surge Current
600 mA
Operating Junction Temperature
-40°C to +125°C
For engineers and designers looking for a reliable and efficient Schottky diode, the BAS70-05FILM from STMicroelectronics stands out as a robust choice. Its combination of low power loss, high-speed operation, and compact form factor makes it a versatile component for modern electronic designs.