EN
  • EN
  • DE

BAS69-09P6FILM

Part No BAS69-09P6FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V SOT666 / Diode Array 2 Independent Schottky 15 V 10mA (DC) Surface Mount SOT-563, SOT-666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer STMicroelectronics
Packaging Reel - TR
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15 V
Current - Average Rectified (Io) (per Diode) 10mA (DC)
Voltage - Forward (Vf) (Max) @ If 570 mV @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 230 nA @ 15 V
Operating Temperature - Junction 150°C (Max)
Mounting Surface Mount
Case / Package SOT-563, SOT-666
Supplier Device Package SOT-666
Base Product Number BAS69
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number -497-5690-6,497-5690-1,BAS6909P6FILM,497-5690-6,-497-5690-1,497-5690-2,-497-5690-2
Standard Package 3,000
Win Source Part Number 1325744-BAS69-09P6FILM
Ultra Librarian 3D Model Ultra Librarian BAS69-09P6FILM CAD Model

Description

The BAS69-09P6FILM is a cutting-edge switching diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is part of STMicroelectronics' extensive diode portfolio, which is known for its high reliability and performance across a wide range of applications.

Key Features

  • Low Leakage Current: The BAS69-09P6FILM boasts a low leakage current, making it an excellent choice for high-efficiency applications where power conservation is critical.
  • Fast Switching Speed: With its fast switching capability, this diode ensures minimal signal delay, which is essential for high-speed electronic circuits.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly.
  • High Breakdown Voltage: It offers a high reverse breakdown voltage, providing a robust performance even under high-voltage conditions.
  • RoHS Compliant: The BAS69-09P6FILM is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets environmental and safety standards.

Applications

The BAS69-09P6FILM is versatile and can be used in various electronic applications. Some of its common uses include:

  • High-frequency switching power supplies
  • Power management systems
  • Signal processing circuits
  • Protection circuits
  • Logic circuits

Technical Specifications

Parameter Value
Package Type SOT-23
Repetitive Peak Reverse Voltage 120V
Forward Continuous Current 200mA
Power Dissipation 200mW
Operating Temperature Range -55°C to +150°C

In summary, the BAS69-09P6FILM from STMicroelectronics is a highly reliable and efficient switching diode that offers superior performance for a wide array of electronic applications. Its compact form factor, fast switching speed, and compliance with environmental standards make it a smart choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess