Products specifications

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231235-BAR43ANFILM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR43ANFILM CAD Model

Description

The BAR43ANFILM is a high-performance Schottky diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is designed to offer a combination of low forward voltage drop and fast switching speed, making it an ideal choice for a variety of applications where efficiency is key.

Key Features

  • Low Forward Voltage Drop: The BAR43ANFILM boasts a very low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power loss during conduction.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, contributing to improved performance in circuits such as switch-mode power supplies.
  • Small Package Size: Encased in a small SOT-23 package, the BAR43ANFILM is designed for space-conscious applications, providing high performance in a compact footprint.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the BAR43ANFILM is no exception. It is built to offer reliable performance over a wide range of operating conditions.

Applications

The BAR43ANFILM is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping
  • Charge pump circuits

Technical Specifications

  • Diode Configuration: Single
  • Maximum Forward Current: 100 mA
  • Maximum Forward Voltage: 0.38 V at 1 mA
  • Maximum Reverse Leakage Current: 5 µA at 30 V
  • Operating Temperature Range: -55°C to +125°C

The BAR43ANFILM from STMicroelectronics is a testament to the company's dedication to providing components that push the boundaries of efficiency and miniaturization. Its superior electrical characteristics make it an excellent choice for designers looking to optimize their power-sensitive applications.

For detailed information, datasheets, and technical support, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1288 $72.7728
13+ $9.9516 $129.3708
21+ $9.6412 $202.4652
28+ $9.3295 $261.2260
36+ $9.0190 $324.6840
48+ $8.0863 $388.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention