EN
  • EN
  • DE

BALF-NRG-01D3

Part No BALF-NRG-01D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 2.4GHZ-2.5GHZ 50/50 4WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Frequency Range 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 1.1dB
Return Loss (Min) -20dBm
Package / Case 4-WFBGA, FCBGA
Mounting Type Surface Mount
Base Product Number BALF
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 568557-BALF-NRG-01D3
Ultra Librarian 3D Model Ultra Librarian BALF-NRG-01D3 CAD Model

Description

Introducing the BALF-NRG-01D3: An Ultra-miniature Balun from STMicroelectronics

The BALF-NRG-01D3 is a cutting-edge integrated balun designed by STMicroelectronics specifically for use with the BlueNRG, BlueNRG-MS, and BlueNRG-1 Bluetooth Low Energy (BLE) chipsets. This highly efficient component is essential for applications requiring wireless connectivity, offering a compact solution for RF circuit designs.

Key Features

  • High Integration: The BALF-NRG-01D3 integrates a matching network and harmonics filter, streamlining the design process and reducing the need for external components.
  • Compact Size: With an ultra-miniature footprint of just 1.7 x 1.0 x 0.8 mm, this balun is ideal for space-constrained applications such as wearable devices, smart sensors, and Internet of Things (IoT) gadgets.
  • Excellent RF Performance: Designed to deliver optimal performance, the BALF-NRG-01D3 boasts a low insertion loss and a high rejection of the second harmonic, ensuring a reliable and robust wireless link.
  • Compatibility: The balun is specifically matched to work with STMicroelectronics' BlueNRG chipsets, making it an excellent choice for developers working with these BLE solutions.

Applications

The BALF-NRG-01D3 is versatile and can be used in a variety of applications, including:

  • Wearable Technology
  • Healthcare and Medical Devices
  • Smart Home Automation
  • Fitness and Sports Equipment
  • Industrial Monitoring and Control Systems

Design Support

STMicroelectronics provides comprehensive design support for the BALF-NRG-01D3, including detailed datasheets, application notes, and reference designs. This ensures that engineers can quickly integrate the balun into their designs and bring their products to market faster.

With its excellent RF characteristics and ease of integration, the BALF-NRG-01D3 is the perfect choice for developers looking to enhance their BLE applications with a reliable and space-saving RF solution.

For more information and technical specifications, visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424
Mini-Circuits
1:4 CORE & WIRE TRANSFORMER, 9 -
Lowest to $13.1838
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Mini-Circuits
1:16 CORE & WIRE TRANSFORMER, 0.
Lowest to $13.8355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4198 $50.3760
295+ $0.3445 $101.6275
450+ $0.3337 $150.1650
620+ $0.3230 $200.2600
805+ $0.3122 $251.3210
1,075+ $0.2799 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249,995 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess