EN
  • EN
  • DE

B-L4S5I-IOT01A

Part No B-L4S5I-IOT01A
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Description STM32L4+ DISCOVERY KIT IOT NODE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Series STM32L4+
Package Bulk
Product Status Active
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products SPBTLE-RF, STM32L4S5
Supplied Contents Board(s)
Base Product Number B-L4S5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1366705-B-L4S5I-IOT01A
Ultra Librarian 3D Model Ultra Librarian B-L4S5I-IOT01A CAD Model

Description

STMicroelectronics B-L4S5I-IOT01A Discovery Kit

The B-L4S5I-IOT01A Discovery kit is a versatile and highly integrated development tool designed by STMicroelectronics to facilitate the development of applications for the Internet of Things (IoT). It is based on the STM32L4 Series which is known for its ultra-low-power microcontrollers, making it an ideal choice for battery-operated IoT devices.

This Discovery kit features the STM32L4S5VI MCU, which incorporates the high-performance Arm® Cortex®-M4 32-bit RISC core operating at a frequency of up to 80 MHz. The MCU also includes a floating-point unit (FPU), which allows the kit to handle complex computations with ease. The STM32L4S5VI MCU's dynamic efficiency is achieved through an artful balance of performance and power consumption, offering an energy-saving flexible power control to ensure the longevity of battery life in IoT applications.

Connectivity is a key feature of the B-L4S5I-IOT01A, providing support for a wide range of wireless protocols. It includes an on-board ST-LINK/V2-1 debugger/programmer, which simplifies the process of programming and debugging, thus accelerating the development cycle. The kit also comes equipped with numerous GPIOs, as well as extension headers for easy connection to external devices or expansion boards.

For IoT capabilities, the Discovery kit is packed with numerous sensors, such as a HTS221 Capacitive digital sensor for relative humidity and temperature, an LPS22HH MEMS nano pressure sensor, and an STTS751 high-accuracy digital temperature sensor. Furthermore, it includes a 3D accelerometer and gyroscope, a 3D magnetometer, a MEMS microphone, as well as a Time-of-Flight and gesture-detection sensor.

To support the development of IoT applications with cloud connectivity, the B-L4S5I-IOT01A Discovery kit includes a Wi-Fi module, making it ready to connect to the internet for cloud services. Additionally, it provides support for numerous software development environments, including STM32Cube, Arm® Mbed™, and others, offering flexibility for developers to choose their preferred tools.

The B-L4S5I-IOT01A is not just a hardware platform but is also accompanied by a comprehensive software HAL library, as well as various packaged software examples, to jumpstart development and to showcase the features of the STM32L4 Series microcontrollers in IoT applications.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess