EN
  • EN
  • DE

UCC27518DBVT

Part No UCC27518DBVT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR LOW SIDE 1CH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1115706-UCC27518DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27518DBVT CAD Model

Description

The UCC27518DBVT by Texas Instruments is a high-speed, low-side gate driver designed for driving power MOSFETs and IGBTs. This device is particularly suitable for high-efficiency, high-density power conversion applications where switching speed and reliability are critical.

Key Features

  • High Peak Output Drive Capability: The UCC27518DBVT offers a robust peak current of 4 A source and 4 A sink, enabling it to drive large capacitive loads with ease and ensuring fast switching times for power transistors.
  • Wide Supply Voltage Range: This gate driver operates over a wide supply voltage range from 4.5 V to 18 V, making it versatile for various power systems and ensuring compatibility with a broad range of control ICs and power stages.
  • Single Input Control: The device features a single input control, which simplifies the interface from the controller IC and reduces the risk of cross-conduction in power stages.
  • Output Enable Pin: An output enable pin (OE) allows for better control of the driver's operation, providing a means for quickly disabling the output stage when necessary.
  • Industry Standard Package: The UCC27518DBVT is offered in a compact, industry-standard SOT-23-6 package, which is suitable for space-constrained applications and ensures a small footprint on the PCB.

Applications

The UCC27518DBVT is widely used in a variety of power applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor drives and inverters
  • Class-D audio amplifiers
  • Power factor correction (PFC) circuits

Reliability and Performance

Designed with reliability in mind, the UCC27518DBVT incorporates features such as negative voltage handling capability on the input and robust output stage design. These features ensure stable operation in harsh environments and under varying load conditions. Additionally, the fast propagation delays and matched rise and fall times contribute to the overall efficiency and performance of the end application.

Conclusion

The UCC27518DBVT from Texas Instruments stands out as a high-performance gate driver, offering the necessary features and reliability for advanced power management solutions. Its ability to drive high capacitive loads quickly and efficiently, coupled with its robust design, makes it an ideal choice for engineers looking to improve the performance of their power systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4810 $50.5050
225+ $0.4506 $101.3850
345+ $0.4354 $150.2130
495+ $0.4049 $200.4255
645+ $0.3897 $251.3565
805+ $0.3745 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,040 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess