EN
  • EN
  • DE

APS225HBEATR

Part No APS225HBEATR
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817699-APS225HBEATR
Ultra Librarian 3D Model Ultra Librarian APS225HBEATR CAD Model

Description

The APS225HBEATR from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic devices. This compact, high-efficiency component is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • High Integration: The APS225HBEATR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficient: With its advanced power management capabilities, the IC ensures optimal energy usage, contributing to longer battery life and lower power consumption in devices.
  • Versatile Voltage Ranges: This IC supports a wide range of input and output voltage levels, making it suitable for various power supply configurations.
  • Robust Protection Features: The APS225HBEATR is equipped with numerous protection features, including overvoltage, under-voltage, overcurrent, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Compact Footprint: Its small form factor allows for integration into space-constrained designs without sacrificing performance.

Applications:

The versatility of the APS225HBEATR makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Automotive Electronics
  • Power Supply Modules
  • Industrial Control Systems

Technical Specifications:

The APS225HBEATR boasts impressive technical specifications that ensure top-notch performance:

  • Package: Tape & Reel (TR)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer

With the APS225HBEATR, STMicroelectronics continues its legacy of providing innovative, high-quality power management solutions. Whether you're developing the next generation of consumer gadgets or enhancing the efficiency of industrial machinery, this IC will help you achieve your design objectives with its superior performance and reliability.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess