EN
  • EN
  • DE

APP762PF

Part No APP762PF
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 751885-APP762PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APP762PF CAD Model

Description

STMicroelectronics Product Overview: APP762PF

The APP762PF is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular product is designed to cater to a wide range of applications, ensuring reliability, efficiency, and advanced functionality in various electronic systems.

Key Features

  • High Integration: The APP762PF integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Energy Efficient: With a focus on power conservation, this product is engineered to operate with minimal energy consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the APP762PF is robust and durable, ensuring a long operational life even in extreme environments.
  • Flexibility: The device's flexible design allows it to be used in a variety of applications, from industrial automation to consumer electronics.

Applications

The versatility of the APP762PF makes it suitable for multiple applications:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Portable electronics
  • Communication infrastructure

Technical Specifications

The APP762PF boasts an impressive set of technical specifications that enable it to deliver top-notch performance:

  • Advanced process technology for reduced power consumption
  • High-speed interfaces for rapid data transfer
  • Robust security features to protect against unauthorized access
  • Compatibility with various microcontrollers and processors

STMicroelectronics' commitment to quality and innovation is evident in the APP762PF, making it a smart choice for developers and manufacturers looking to enhance their products with reliable and efficient semiconductor solutions.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess