EN
  • EN
  • DE

APIC-D09 HSSOP36

Part No APIC-D09 HSSOP36
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1516+Rohs
Reference case HSSOP36
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 751882-APIC-D09 HSSOP36
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APIC-D09 HSSOP36 CAD Model

Description

The APIC-D09 is a cutting-edge product from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product is encapsulated in a HSSOP36 (Heat Sink Shrink Small Outline Package with 36 leads) package, which is known for its compact size and enhanced thermal performance. The APIC-D09 is designed to cater to a wide array of applications, particularly in the automotive sector where reliability and efficiency are paramount.

Key Features

  • High Integration: The APIC-D09 integrates multiple functions which can help in reducing the number of components on a circuit board, leading to cost savings and a more reliable end product.
  • Robust Design: It is built to withstand the harsh conditions typically found in automotive environments, including high temperatures and voltage fluctuations.
  • Thermal Efficiency: The HSSOP36 package is designed to provide excellent thermal dissipation, ensuring that the device operates within its specified temperature range even under high power conditions.
  • Flexible Usage: This product is suitable for a variety of applications, including engine control units, body control modules, and advanced driver-assistance systems.

Product Applications

The APIC-D09 HSSOP36 is versatile and can be used in multiple applications that require high reliability and performance. Some of the typical applications include:

  • Automotive engine management systems
  • Transmission control modules
  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the APIC-D09 HSSOP36 is no exception. It is manufactured in compliance with the highest industry standards and undergoes rigorous testing to ensure it meets the stringent requirements of the automotive industry. Customers can trust in the durability and performance of this product for their critical applications.

Conclusion

The APIC-D09 HSSOP36 from STMicroelectronics represents a blend of advanced technology, high integration, and robustness, making it an ideal choice for designers looking to optimize their automotive systems. With its superior thermal efficiency and versatile application range, this product is poised to make a significant impact on the efficiency and reliability of automotive electronics.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess