The AP2386H-8200 is a state-of-the-art power management integrated circuit (IC) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IC is designed to cater to a wide range of applications, providing efficient and stable power supply solutions.
Key Features
- High Efficiency: The AP2386H-8200 boasts an impressive efficiency rating, which is crucial for minimizing energy loss and heat generation in electronic systems.
- Advanced Power Management: It features sophisticated power management capabilities that ensure optimal performance of the connected components by providing stable and precise voltage levels.
- Compact Footprint: Its small size makes it an excellent choice for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
- Robust Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the end product.
Applications
The versatility of the AP2386H-8200 allows it to be used in a wide array of applications, including but not limited to:
- Consumer Electronics
- Telecommunications
- Industrial Systems
- Automotive Electronics
- Portable Devices
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 18V |
| Output Voltage |
Adjustable |
| Output Current |
Up to 2A |
| Switching Frequency |
1.4MHz |
| Operating Temperature |
-40°C to +125°C |
In conclusion, the AP2386H-8200 from STMicroelectronics is a superior choice for designers looking for a power management solution that offers high efficiency, compact size, and robust protection for their electronic products.