EN
  • EN
  • DE

ALTAIR05T-8

Part No ALTAIR05T-8
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 176504-ALTAIR05T-8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALTAIR05T-8 CAD Model

Description

Product Overview: ALTAIR05T-8 from STMicroelectronics

The ALTAIR05T-8 is an advanced power management integrated circuit developed by STMicroelectronics, designed to deliver high efficiency and performance in a compact package. This innovative product is part of ST's extensive portfolio of power conversion devices and is specifically tailored for AC-DC converter applications.

The ALTAIR05T-8 is a highly integrated solution that combines a PWM controller and a high-voltage MOSFET in one package. This integration facilitates the design of robust and efficient switch mode power supplies (SMPS) with reduced component count, leading to cost savings and simplified circuit layouts. It is particularly well-suited for auxiliary power supplies and standby power supplies in a variety of electronic equipment, including home appliances, office equipment, and industrial systems.

Featuring a quasi-resonant (QR) Zero-Voltage Switching (ZVS) topology, the ALTAIR05T-8 ensures reduced switching losses and improved overall efficiency. This technology allows the device to operate with low electromagnetic interference (EMI), making it easier to meet regulatory standards. Additionally, the built-in soft-start functionality minimizes inrush current, enhancing system reliability.

The device is designed with multiple protection features that safeguard the power supply and the end equipment against a variety of fault conditions. These include overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD). The ALTAIR05T-8's protections are auto-restart or latch-off based on the application's requirements, providing designers with flexibility in addressing safety concerns.

As a testament to its versatility, the ALTAIR05T-8 operates over a wide input voltage range and is capable of handling high power levels, making it a suitable choice for global applications. Its thermally efficient package ensures reliable operation even in high-temperature environments.

In summary, the ALTAIR05T-8 from STMicroelectronics is a cutting-edge power management solution that offers high efficiency, advanced protection features, and ease of design for a wide range of AC-DC conversion applications. Its integration of controller and MOSFET technology in a single package positions it as a valuable component for designers looking to optimize their power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9604 $52.8220
130+ $0.7880 $102.4400
200+ $0.7634 $152.6800
275+ $0.7387 $203.1425
355+ $0.7141 $253.5055
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,490 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess