EN
  • EN
  • DE

ADE3800SXL

Part No ADE3800SXL
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Description Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters / LCD Driver 1.8V Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 172721-ADE3800SXL
Popularity Medium
Supply and Demand Status Limited
Family Name ADE3800
Introduction Date November 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADE3800SXL CAD Model

Description

STMicroelectronics ADE3800SXL Product Overview

The ADE3800SXL from STMicroelectronics is a state-of-the-art integrated circuit designed for high-precision electrical energy measurement in various applications. This product is part of STMicroelectronics' renowned energy metering integrated circuits portfolio, which is widely recognized for its accuracy, reliability, and performance.

Key Features

  • High Precision: The ADE3800SXL offers exceptional measurement accuracy for active energy, making it suitable for residential, commercial, and industrial metering applications.
  • Wide Dynamic Range: With its broad dynamic range, this product can accurately measure electrical parameters from very low to high current levels, ensuring precise readings across diverse load conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADE3800SXL minimizes energy usage, which is critical for battery-powered and energy-conscious systems.
  • On-Chip Features: The device includes an array of on-chip features such as a voltage reference, an oscillator, and a temperature sensor, reducing the need for external components and simplifying the design process.
  • Digital Interface: Equipped with a digital SPI or I2C interface, the ADE3800SXL allows for easy communication with microcontrollers and other digital systems.

Applications

The ADE3800SXL is versatile and can be used in a variety of applications, including:

  • Smart energy meters
  • Power monitoring systems
  • Renewable energy systems
  • Industrial automation
  • Home automation systems

Technical Specifications

STMicroelectronics has equipped the ADE3800SXL with technical features that make it a top choice for precision energy measurement:

  • Voltage Supply Range: 2.4V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Measurement Accuracy: High accuracy compliant with international metering standards
  • Package Type: Offered in a compact package suitable for space-constrained applications

In conclusion, the ADE3800SXL from STMicroelectronics is an ideal solution for designers seeking an accurate, reliable, and efficient energy metering IC. Its combination of performance, integrated features, and ease of use make it a valuable component in a wide range of energy measurement applications.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
AMIS
Lowest to $39.1695
Bosch Sensortec
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intersil
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess