The ADE3700XT from STMicroelectronics is a state-of-the-art integrated circuit designed for the precise measurement of electrical energy. This advanced metering device is ideal for a wide range of applications, including residential smart meters, industrial metering, and energy management systems.
Key Features
- High Accuracy: The ADE3700XT boasts exceptional measurement accuracy for active energy, ensuring reliable billing and energy monitoring.
- Multi-Function Capability: It supports various metering functions such as reactive and apparent energy measurement, enhancing its versatility.
- On-Chip DSP: An integrated digital signal processor (DSP) enables complex calculations for energy metering and power quality analysis.
- Wide Dynamic Range: The device can handle a broad range of current inputs, making it suitable for both low and high current applications.
- Robust Tamper Detection: Advanced tamper detection features protect against fraudulent activities, ensuring the integrity of metering data.
Technical Specifications
- Voltage Supply: The ADE3700XT operates over a wide voltage range, accommodating various power supply configurations.
- Communication Interfaces: It includes multiple communication options such as SPI, I2C, and UART for easy integration with external systems.
- Package: The device is available in a compact package, allowing for space-efficient designs in metering applications.
Applications
The versatility of the ADE3700XT makes it suitable for a variety of energy monitoring tasks:
- Residential and commercial smart meters
- Industrial metering and monitoring systems
- Energy management and conservation systems
- Sub-metering and cost allocation
With its combination of high accuracy, robust features, and flexible communication options, the ADE3700XT is a top choice for designers and engineers looking to implement advanced energy metering solutions. STMicroelectronics' commitment to quality and performance is evident in this innovative product, making it a reliable component for your energy measurement needs.